Yageo USA RES 47.5K OHM 1/8W .1% SMD 0805 RT0805BRD0747K5L

Description
RES 47.5Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 47.5Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W .1% SMD 0805 - RT0805BRD0747K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W .1% SMD 0805
RT0805BRD0747K5L
RES 47.5K OHM 1/8W .1% SMD 0805 RT0805BRD0747K5L
RES 47.5Kohm 1/8W .1% SMD 0805

RES 47.5Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1906TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1906TR-ND
Chip Resistor - Surface Mount YAG1906TR-ND
47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1906CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1906CT-ND
Chip Resistor - Surface Mount YAG1906CT-ND
47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1906DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1906DKR-ND
Chip Resistor - Surface Mount YAG1906DKR-ND
47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

47.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985652P
Surface Mount Resistors 1985652P
Yageo RT0805BRD0747K5L

Yageo RT0805BRD0747K5L

Supplier's Site
Surface Mount Resistors - 1985651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985651
Surface Mount Resistors 1985651
Yageo RT0805BRD0747K5L

Yageo RT0805BRD0747K5L

Supplier's Site
Surface Mount Resistors - 1985652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985652
Surface Mount Resistors 1985652
Yageo RT0805BRD0747K5L

Yageo RT0805BRD0747K5L

Supplier's Site
Res, 47K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6764
Res, 47K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6764
RES, 47K5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0805BRD0747K5L YAG1906TR-ND 1985652P 1985651 59AK6764
Product Name RES 47.5K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 47K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 47500 ohms 47.5 ohms 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details