Yageo USA RES 475 OHM 1/8W .1% SMD 0805 RT0805BRD07475RL

Description
RES 475ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 475ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/8W .1% SMD 0805 - RT0805BRD07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/8W .1% SMD 0805
RT0805BRD07475RL
RES 475 OHM 1/8W .1% SMD 0805 RT0805BRD07475RL
RES 475ohm 1/8W .1% SMD 0805

RES 475ohm 1/8W .1% SMD 0805

Supplier's Site
SMD 475 OHM 8W Resistor - 52-RT0805BRD07475RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 475 OHM 8W Resistor
52-RT0805BRD07475RL
SMD 475 OHM 8W Resistor 52-RT0805BRD07475RL
RES SMD 475 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07475RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 475 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07475RL can be used for catalog matching and distributor lookup.

RES SMD 475 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07475RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 475 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07475RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG4905TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4905TR-ND
Chip Resistor - Surface Mount YAG4905TR-ND
475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4905DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4905DKR-ND
Chip Resistor - Surface Mount YAG4905DKR-ND
475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4905CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4905CT-ND
Chip Resistor - Surface Mount YAG4905CT-ND
475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07475RL
Chip Resistor - Surface Mount RT0805BRD07475RL
RES SMD 475 OHM 0.1% 1/8W 0805

RES SMD 475 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 475 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07475RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 475 OHM 0.1% 1/8W 0805
898-RT0805BRD07475RL
RES SMD 475 OHM 0.1% 1/8W 0805 898-RT0805BRD07475RL
RES SMD 475 OHM 0.1% 1/8W 0805

RES SMD 475 OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07475RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07475RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07475RL
RES SMD 475 OHM 0.1% 1/8W 0805

RES SMD 475 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 475R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0504
Res, 475R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0504
RES, 475R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0805BRD07475RL 52-RT0805BRD07475RL YAG4905TR-ND RT0805BRD07475RL 898-RT0805BRD07475RL RT0805BRD07475RL 59AK0504
Product Name RES 475 OHM 1/8W .1% SMD 0805 SMD 475 OHM 8W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 475 OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Res, 475R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details