Yageo USA RES 470 OHM 1/8W .1% SMD 0805 RT0805BRD07470RL

Description
RES 470ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 470ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/8W .1% SMD 0805 - RT0805BRD07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/8W .1% SMD 0805
RT0805BRD07470RL
RES 470 OHM 1/8W .1% SMD 0805 RT0805BRD07470RL
RES 470ohm 1/8W .1% SMD 0805

RES 470ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1904TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1904TR-ND
Chip Resistor - Surface Mount YAG1904TR-ND
470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1904CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1904CT-ND
Chip Resistor - Surface Mount YAG1904CT-ND
470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1904DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1904DKR-ND
Chip Resistor - Surface Mount YAG1904DKR-ND
470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 470R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK5032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK5032
Res, 470R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK5032
RES, 470R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805BRD07470RL YAG1904TR-ND 58AK5032
Product Name RES 470 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 470R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data