Yageo USA RES 43.2K OHM 1/8W .1% SMD 0805 RT0805BRD0743K2L

Description
RES 43.2Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 43.2Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/8W .1% SMD 0805 - RT0805BRD0743K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/8W .1% SMD 0805
RT0805BRD0743K2L
RES 43.2K OHM 1/8W .1% SMD 0805 RT0805BRD0743K2L
RES 43.2Kohm 1/8W .1% SMD 0805

RES 43.2Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1898TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1898TR-ND
Chip Resistor - Surface Mount YAG1898TR-ND
43.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1898DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1898DKR-ND
Chip Resistor - Surface Mount YAG1898DKR-ND
43.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1898CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1898CT-ND
Chip Resistor - Surface Mount YAG1898CT-ND
43.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

43.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8369
Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8369
RES, 43K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6410
Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6410
RES, 43K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0743K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0743K2L
Chip Resistor - Surface Mount RT0805BRD0743K2L
RES SMD 43.2K OHM 0.1% 1/8W 0805

RES SMD 43.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0743K2L YAG1898TR-ND 58AK8369 RT0805BRD0743K2L
Product Name RES 43.2K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 43K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 43200 ohms 43200 ohms 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details