Yageo USA Chip Resistor - Surface Mount RT0805BRD0740R2L

Description
RES SMD 40.2 OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 40.2 OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD0740R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0740R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0740R2LDKR-ND
RES SMD 40.2 OHM 0.1% 1/8W 0805

RES SMD 40.2 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0740R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0740R2LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0740R2LCT-ND
RES SMD 40.2 OHM 0.1% 1/8W 0805

RES SMD 40.2 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0740R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0740R2LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0740R2LTR-ND
40.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

40.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 40.2 OHM 1/8W .1% SMD 0805 - RT0805BRD0740R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/8W .1% SMD 0805
RT0805BRD0740R2L
RES 40.2 OHM 1/8W .1% SMD 0805 RT0805BRD0740R2L
RES 40.2ohm 1/8W .1% SMD 0805

RES 40.2ohm 1/8W .1% SMD 0805

Supplier's Site
RES SMD 40.2 OHM 0.1% 1/8W 0805 - 898-RT0805BRD0740R2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 40.2 OHM 0.1% 1/8W 0805
898-RT0805BRD0740R2L
RES SMD 40.2 OHM 0.1% 1/8W 0805 898-RT0805BRD0740R2L
RES SMD 40.2 OHM 0.1% 1/8W 0805

RES SMD 40.2 OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD0740R2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0740R2L
Resistors - Chip Resistor - Surface Mount RT0805BRD0740R2L
RES SMD 40.2 OHM 0.1% 1/8W 0805

RES SMD 40.2 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0740R2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0740R2L
Chip Resistor - Surface Mount RT0805BRD0740R2L
RES SMD 40.2 OHM 0.1% 1/8W 0805

RES SMD 40.2 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0805BRD0740R2LDKR-ND RT0805BRD0740R2L 898-RT0805BRD0740R2L RT0805BRD0740R2L RT0805BRD0740R2L
Product Name Chip Resistor - Surface Mount RES 40.2 OHM 1/8W .1% SMD 0805 RES SMD 40.2 OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details