Yageo USA Chip Resistor - Surface Mount RT0805BRD073K6L

Description
3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4894TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4894TR-ND
Chip Resistor - Surface Mount YAG4894TR-ND
3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4894DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4894DKR-ND
Chip Resistor - Surface Mount YAG4894DKR-ND
3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4894CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4894CT-ND
Chip Resistor - Surface Mount YAG4894CT-ND
3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 3.60K OHM 1/8W .1% SMD 0805 - RT0805BRD073K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/8W .1% SMD 0805
RT0805BRD073K6L
RES 3.60K OHM 1/8W .1% SMD 0805 RT0805BRD073K6L
RES 3.60Kohm 1/8W .1% SMD 0805

RES 3.60Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD073K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073K6L
Chip Resistor - Surface Mount RT0805BRD073K6L
RES SMD 3.6K OHM 0.1% 1/8W 0805

RES SMD 3.6K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/8W 3.6K ohm .1% 25ppm - 898-RT0805BRD073K6L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 3.6K ohm .1% 25ppm
898-RT0805BRD073K6L
Thin Film Resistors - SMD 1/8W 3.6K ohm .1% 25ppm 898-RT0805BRD073K6L
Thin Film Resistors - SMD 1/8W 3.6K ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 3.6K ohm .1% 25ppm

Supplier's Site
Res, 3K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6753
Res, 3K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6753
RES, 3K6, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K6, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG4894TR-ND RT0805BRD073K6L RT0805BRD073K6L 898-RT0805BRD073K6L 59AK6753
Product Name Chip Resistor - Surface Mount RES 3.60K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 3.6K ohm .1% 25ppm Res, 3K6, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details