Yageo USA RES 3.40K OHM 1/8W .1% SMD 0805 RT0805BRD073K4L

Description
RES 3.40Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 3.40Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40K OHM 1/8W .1% SMD 0805 - RT0805BRD073K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40K OHM 1/8W .1% SMD 0805
RT0805BRD073K4L
RES 3.40K OHM 1/8W .1% SMD 0805 RT0805BRD073K4L
RES 3.40Kohm 1/8W .1% SMD 0805

RES 3.40Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4893TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4893TR-ND
Chip Resistor - Surface Mount YAG4893TR-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4893CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4893CT-ND
Chip Resistor - Surface Mount YAG4893CT-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4893DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4893DKR-ND
Chip Resistor - Surface Mount YAG4893DKR-ND
3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD073K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073K4L
Chip Resistor - Surface Mount RT0805BRD073K4L
RES SMD 3.4K OHM 0.1% 1/8W 0805

RES SMD 3.4K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4649
Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4649
RES, 3K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6751
Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6751
RES, 3K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD073K4L YAG4893TR-ND RT0805BRD073K4L 59AK4649
Product Name RES 3.40K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K4, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3400 ohms 3400 ohms 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details