Yageo USA YageoThin Film Resistors - SMD 1/8W 3.24K ohm .1% 25ppm RT0805BRD073K24L

Description
YageoThin Film Resistors - SMD 1/8W 3.24Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 3.24Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 3.24K ohm .1% 25ppm - RT0805BRD073K24L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 3.24K ohm .1% 25ppm
RT0805BRD073K24L
YageoThin Film Resistors - SMD 1/8W 3.24K ohm .1% 25ppm RT0805BRD073K24L
YageoThin Film Resistors - SMD 1/8W 3.24Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 3.24Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4891TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4891TR-ND
Chip Resistor - Surface Mount YAG4891TR-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4891CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4891CT-ND
Chip Resistor - Surface Mount YAG4891CT-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4891DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4891DKR-ND
Chip Resistor - Surface Mount YAG4891DKR-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD073K24L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073K24L
Chip Resistor - Surface Mount RT0805BRD073K24L
RES SMD 3.24K OHM 0.1% 1/8W 0805

RES SMD 3.24K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K24, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6750
Res, 3K24, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6750
RES, 3K24, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD073K24L YAG4891TR-ND RT0805BRD073K24L 59AK6750
Product Name YageoThin Film Resistors - SMD 1/8W 3.24K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K24, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3240 ohms 3240 ohms 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9300 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details