Yageo USA RES 3.16K OHM 1/8W .1% SMD 0805 RT0805BRD073K16L

Description
RES 3.16Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 3.16Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/8W .1% SMD 0805 - RT0805BRD073K16L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/8W .1% SMD 0805
RT0805BRD073K16L
RES 3.16K OHM 1/8W .1% SMD 0805 RT0805BRD073K16L
RES 3.16Kohm 1/8W .1% SMD 0805

RES 3.16Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4890TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4890TR-ND
Chip Resistor - Surface Mount YAG4890TR-ND
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4890CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4890CT-ND
Chip Resistor - Surface Mount YAG4890CT-ND
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4890DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4890DKR-ND
Chip Resistor - Surface Mount YAG4890DKR-ND
3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD073K16L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD073K16L
Chip Resistor - Surface Mount RT0805BRD073K16L
RES SMD 3.16K OHM 0.1% 1/8W 0805

RES SMD 3.16K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6749
Res, 3K16, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6749
RES, 3K16, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.125W, THIN FILM, 0805; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD073K16L YAG4890TR-ND RT0805BRD073K16L 59AK6749
Product Name RES 3.16K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K16, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3160 ohms 3160 ohms 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details