Yageo USA RES 390K OHM 1/8W .1% SMD 0805 RT0805BRD07390KL

Description
RES 390Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 390Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/8W .1% SMD 0805 - RT0805BRD07390KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/8W .1% SMD 0805
RT0805BRD07390KL
RES 390K OHM 1/8W .1% SMD 0805 RT0805BRD07390KL
RES 390Kohm 1/8W .1% SMD 0805

RES 390Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1880TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1880TR-ND
Chip Resistor - Surface Mount YAG1880TR-ND
390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1880DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1880DKR-ND
Chip Resistor - Surface Mount YAG1880DKR-ND
390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1880CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1880CT-ND
Chip Resistor - Surface Mount YAG1880CT-ND
390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

390 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07390KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07390KL
Chip Resistor - Surface Mount RT0805BRD07390KL
RES SMD 390K OHM 0.1% 1/8W 0805

RES SMD 390K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07390KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07390KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07390KL
RES SMD 390K OHM 0.1% 1/8W 0805

RES SMD 390K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 390K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4653
Res, 390K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4653
RES, 390K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:390kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thin Film 0805 390K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R - 898-RT0805BRD07390KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0805 390K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R
898-RT0805BRD07390KL
Res Thin Film 0805 390K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R 898-RT0805BRD07390KL
Res Thin Film 0805 390K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R

Res Thin Film 0805 390K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number RT0805BRD07390KL YAG1880TR-ND RT0805BRD07390KL RT0805BRD07390KL 59AK4653 898-RT0805BRD07390KL
Product Name RES 390K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 390K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Res Thin Film 0805 390K Ohm 0.1% 1/8W ±25ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 390000 ohms 390000 ohms 390000 ohms 390000 ohms 390000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details