Yageo USA RES 36.0K OHM 1/8W .1% SMD 0805 RT0805BRD0736KL

Description
RES 36.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 36.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/8W .1% SMD 0805
RT0805BRD0736KL
RES 36.0K OHM 1/8W .1% SMD 0805 RT0805BRD0736KL
RES 36.0Kohm 1/8W .1% SMD 0805

RES 36.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1878TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1878TR-ND
Chip Resistor - Surface Mount YAG1878TR-ND
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1878DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1878DKR-ND
Chip Resistor - Surface Mount YAG1878DKR-ND
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1878CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1878CT-ND
Chip Resistor - Surface Mount YAG1878CT-ND
36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

36 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8364
Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8364
RES, 36K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6408
Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6408
RES, 36K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0736KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0736KL
Chip Resistor - Surface Mount RT0805BRD0736KL
RES SMD 36K OHM 0.1% 1/8W 0805

RES SMD 36K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0736KL YAG1878TR-ND 58AK8364 RT0805BRD0736KL
Product Name RES 36.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 36K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details