RES 365ohm 1/8W .1% SMD 0805
RES SMD 365 OHM 0.1% 1/8W 0805
RES SMD 365 OHM 0.1% 1/8W 0805
365 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 365 OHM 0.1% 1/8W 0805
RES SMD 365 OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RT0805BRD07365RL | 13-RT0805BRD07365RLCT-ND | RT0805BRD07365RL | RT0805BRD07365RL |
| Product Name | RES 365 OHM 1/8W .1% SMD 0805 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | 0805; 0805 (2012 Metric) | |
| Resistance Range | 365 ohms | 365 ohms | 365 ohms | 365 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor |