Yageo USA Chip Resistor - Surface Mount RT0805BRD07365KL

Description
RES SMD 365K OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 365K OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD07365KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07365KLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07365KLCT-ND
RES SMD 365K OHM 0.1% 1/8W 0805

RES SMD 365K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07365KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07365KLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07365KLTR-ND
365 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

365 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07365KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07365KLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07365KLDKR-ND
RES SMD 365K OHM 0.1% 1/8W 0805

RES SMD 365K OHM 0.1% 1/8W 0805

Buy Now Datasheet
RES 365K OHM 1/8W .1% SMD 0805 - RT0805BRD07365KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/8W .1% SMD 0805
RT0805BRD07365KL
RES 365K OHM 1/8W .1% SMD 0805 RT0805BRD07365KL
RES 365Kohm 1/8W .1% SMD 0805

RES 365Kohm 1/8W .1% SMD 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07365KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07365KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07365KL
RES SMD 365K OHM 0.1% 1/8W 0805

RES SMD 365K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0805BRD07365KLCT-ND RT0805BRD07365KL RT0805BRD07365KL
Product Name Chip Resistor - Surface Mount RES 365K OHM 1/8W .1% SMD 0805 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details