Yageo USA YageoThin Film Resistors - SMD 1/8W 360 ohm .1% 25ppm RT0805BRD07360RL

Description
YageoThin Film Resistors - SMD 1/8W 360ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 360ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 360 ohm .1% 25ppm - RT0805BRD07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 360 ohm .1% 25ppm
RT0805BRD07360RL
YageoThin Film Resistors - SMD 1/8W 360 ohm .1% 25ppm RT0805BRD07360RL
YageoThin Film Resistors - SMD 1/8W 360ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 360ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1877TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1877TR-ND
Chip Resistor - Surface Mount YAG1877TR-ND
360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1877CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1877CT-ND
Chip Resistor - Surface Mount YAG1877CT-ND
360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1877DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1877DKR-ND
Chip Resistor - Surface Mount YAG1877DKR-ND
360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD07360RL YAG1877TR-ND
Product Name YageoThin Film Resistors - SMD 1/8W 360 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers