Yageo USA Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm RT0805BRD07360KL

Description
Thin Film Resistors - SMD 1/8W 360Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 360Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm - RT0805BRD07360KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm
RT0805BRD07360KL
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm RT0805BRD07360KL
Thin Film Resistors - SMD 1/8W 360Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 360Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1876TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1876TR-ND
Chip Resistor - Surface Mount YAG1876TR-ND
360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1876DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1876DKR-ND
Chip Resistor - Surface Mount YAG1876DKR-ND
360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1876CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1876CT-ND
Chip Resistor - Surface Mount YAG1876CT-ND
360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

360 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm - 898-RT0805BRD07360KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm
898-RT0805BRD07360KL
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm 898-RT0805BRD07360KL
Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07360KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07360KL
Chip Resistor - Surface Mount RT0805BRD07360KL
RES SMD 360K OHM 0.1% 1/8W 0805

RES SMD 360K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07360KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07360KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07360KL
RES SMD 360K OHM 0.1% 1/8W 0805

RES SMD 360K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07360KL YAG1876TR-ND 898-RT0805BRD07360KL RT0805BRD07360KL RT0805BRD07360KL
Product Name Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 360K ohm .1% 25ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 360000 ohms 360000 ohms 360000 ohms 360000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details