Yageo USA RES 34.0K OHM 1/8W .1% SMD 0805 RT0805BRD0734KL

Description
RES 34.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 34.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0734KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/8W .1% SMD 0805
RT0805BRD0734KL
RES 34.0K OHM 1/8W .1% SMD 0805 RT0805BRD0734KL
RES 34.0Kohm 1/8W .1% SMD 0805

RES 34.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4883TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4883TR-ND
Chip Resistor - Surface Mount YAG4883TR-ND
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4883DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4883DKR-ND
Chip Resistor - Surface Mount YAG4883DKR-ND
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4883CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4883CT-ND
Chip Resistor - Surface Mount YAG4883CT-ND
34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

34 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0734KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0734KL
Chip Resistor - Surface Mount RT0805BRD0734KL
RES SMD 34K OHM 0.1% 1/8W 0805

RES SMD 34K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK8363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK8363
Res, 34K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK8363
RES, 34K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD0734KL YAG4883TR-ND RT0805BRD0734KL 58AK8363
Product Name RES 34.0K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 34K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers