Yageo USA Chip Resistor - Surface Mount RT0805BRD07348RL

Description
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1874TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1874TR-ND
Chip Resistor - Surface Mount YAG1874TR-ND
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1874CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1874CT-ND
Chip Resistor - Surface Mount YAG1874CT-ND
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1874DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1874DKR-ND
Chip Resistor - Surface Mount YAG1874DKR-ND
348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

348 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 348 OHM 1/8W .1% SMD 0805 - RT0805BRD07348RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W .1% SMD 0805
RT0805BRD07348RL
RES 348 OHM 1/8W .1% SMD 0805 RT0805BRD07348RL
RES 348ohm 1/8W .1% SMD 0805

RES 348ohm 1/8W .1% SMD 0805

Supplier's Site
Thin Film Resistors - SMD 1/8W 348 ohm .1% 25ppm - 898-RT0805BRD07348RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 348 ohm .1% 25ppm
898-RT0805BRD07348RL
Thin Film Resistors - SMD 1/8W 348 ohm .1% 25ppm 898-RT0805BRD07348RL
Thin Film Resistors - SMD 1/8W 348 ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 348 ohm .1% 25ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number YAG1874TR-ND RT0805BRD07348RL 898-RT0805BRD07348RL
Product Name Chip Resistor - Surface Mount RES 348 OHM 1/8W .1% SMD 0805 Thin Film Resistors - SMD 1/8W 348 ohm .1% 25ppm
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers