33 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
33 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
33 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 33.0ohm 1/8W .1% SMD 0805
RES, 33R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES
RES, 33R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 33R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 33 OHM 0.1% 1/8W 0805
RES SMD 33 OHM 0.1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-RT0805BRD0733RLDKR-ND | RT0805BRD0733RL | 46AK5986 | 59AK6758 | RT0805BRD0733RL | RT0805BRD0733RL |
| Product Name | Chip Resistor - Surface Mount | RES 33.0 OHM 1/8W .1% SMD 0805 | Res, 33R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo | Res, 33R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | 33 ohms |