Yageo USA Chip Resistor - Surface Mount RT0805BRD07330RL

Description
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1868TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1868TR-ND
Chip Resistor - Surface Mount YAG1868TR-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1868CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1868CT-ND
Chip Resistor - Surface Mount YAG1868CT-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1868DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1868DKR-ND
Chip Resistor - Surface Mount YAG1868DKR-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 330 ohm .1% 25ppm - RT0805BRD07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 330 ohm .1% 25ppm
RT0805BRD07330RL
Thin Film Resistors - SMD 1/8W 330 ohm .1% 25ppm RT0805BRD07330RL
Thin Film Resistors - SMD 1/8W 330ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 330ohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD07330RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07330RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07330RL
RES SMD 330 OHM 0.1% 1/8W 0805

RES SMD 330 OHM 0.1% 1/8W 0805

Supplier's Site
Res, 330R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3979
Res, 330R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3979
RES, 330R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG1868TR-ND RT0805BRD07330RL RT0805BRD07330RL 58AK3979
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 330 ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Res, 330R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details