Yageo USA RES 30.0K OHM 1/8W .1% SMD 0805 RT0805BRD0730KL

Description
RES 30.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 30.0Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/8W .1% SMD 0805
RT0805BRD0730KL
RES 30.0K OHM 1/8W .1% SMD 0805 RT0805BRD0730KL
RES 30.0Kohm 1/8W .1% SMD 0805

RES 30.0Kohm 1/8W .1% SMD 0805

Supplier's Site
Surface Mount Resistors - 1985636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985636
Surface Mount Resistors 1985636
Yageo RT0805BRD0730KL

Yageo RT0805BRD0730KL

Supplier's Site
Surface Mount Resistors - 1985636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985636P
Surface Mount Resistors 1985636P
Yageo RT0805BRD0730KL

Yageo RT0805BRD0730KL

Supplier's Site
Surface Mount Resistors - 1985635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985635
Surface Mount Resistors 1985635
Yageo RT0805BRD0730KL

Yageo RT0805BRD0730KL

Supplier's Site
Chip Resistor - Surface Mount - YAG1865TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1865TR-ND
Chip Resistor - Surface Mount YAG1865TR-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1865CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1865CT-ND
Chip Resistor - Surface Mount YAG1865CT-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1865DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1865DKR-ND
Chip Resistor - Surface Mount YAG1865DKR-ND
30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 30K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo - 82AH9016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo
82AH9016
Res, 30K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo 82AH9016
RES, 30K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 30K, 0.1%, 0.125W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 30K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4520
Res, 30K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4520
RES, 30K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0730KL
Chip Resistor - Surface Mount RT0805BRD0730KL
RES SMD 30K OHM 0.1% 1/8W 0805

RES SMD 30K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0730KL 1985636 1985636P YAG1865TR-ND 82AH9016 49AK4520 RT0805BRD0730KL
Product Name RES 30.0K OHM 1/8W .1% SMD 0805 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 30K, 0.1%, 0.125W, 0805, Thin Film Rohs Compliant Yageo Res, 30K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details