Yageo USA Chip Resistor - Surface Mount RT0805BRD072RL

Description
2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD072RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD072RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD072RLCT-ND
2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD072RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD072RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD072RLTR-ND
2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD072RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD072RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD072RLDKR-ND
2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 30AK7391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
30AK7391
Res, 2R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 30AK7391
RES, 2R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 2R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4516
Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4516
RES, 2R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4515
Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4515
RES, 2R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD072RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072RL
Chip Resistor - Surface Mount RT0805BRD072RL
RES SMD 2 OHM 0.1% 1/8W 0805

RES SMD 2 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0805BRD072RLCT-ND 30AK7391 49AK4516 RT0805BRD072RL
Product Name Chip Resistor - Surface Mount Res, 2R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 2R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details