Yageo USA Resistors - Chip Resistor - Surface Mount RT0805BRD072K87L

Description
Win Source Part Number: 1339470-RT0805BRD072 K87L Category: Resistors - Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2.87 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO
Request a Quote Datasheet
Description
Win Source Part Number: 1339470-RT0805BRD072 K87L Category: Resistors - Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2.87 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339470-RT0805BRD072K87L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339470-RT0805BRD072K87L
Resistors - Chip Resistor - Surface Mount 1339470-RT0805BRD072K87L
Win Source Part Number: 1339470-RT0805BRD072 K87L Category: Resistors - Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2.87 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1339470-RT0805BRD072K87L
Category: Resistors - Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.87 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
RES 2.87K OHM 1/8W .1% SMD 0805 - RT0805BRD072K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/8W .1% SMD 0805
RT0805BRD072K87L
RES 2.87K OHM 1/8W .1% SMD 0805 RT0805BRD072K87L
RES 2.87Kohm 1/8W .1% SMD 0805

RES 2.87Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD072K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD072K87LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD072K87LTR-ND
2.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD072K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD072K87LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD072K87LCT-ND
RES SMD 2.87K OHM 0.1% 1/8W 0805

RES SMD 2.87K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD072K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD072K87LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD072K87LDKR-ND
RES SMD 2.87K OHM 0.1% 1/8W 0805

RES SMD 2.87K OHM 0.1% 1/8W 0805

Buy Now Datasheet
SMD 8W Resistor - 52-RT0805BRD072K87L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRD072K87L
SMD 8W Resistor 52-RT0805BRD072K87L
RES SMD 2.87K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD072K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD072K87L can be used for catalog matching and distributor lookup.

RES SMD 2.87K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD072K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD072K87L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 2.87K OHM 0.1% 1/8W 0805 - 898-RT0805BRD072K87L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.87K OHM 0.1% 1/8W 0805
898-RT0805BRD072K87L
RES SMD 2.87K OHM 0.1% 1/8W 0805 898-RT0805BRD072K87L
RES SMD 2.87K OHM 0.1% 1/8W 0805

RES SMD 2.87K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD072K87L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072K87L
Chip Resistor - Surface Mount RT0805BRD072K87L
RES SMD 2.87K OHM 0.1% 1/8W 0805

RES SMD 2.87K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 2K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2526
Res, 2K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2526
RES, 2K87, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1339470-RT0805BRD072K87L RT0805BRD072K87L 13-RT0805BRD072K87LTR-ND 52-RT0805BRD072K87L 898-RT0805BRD072K87L RT0805BRD072K87L 59AK2526
Product Name Resistors - Chip Resistor - Surface Mount RES 2.87K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount SMD 8W Resistor RES SMD 2.87K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount Res, 2K87, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 2870 ohms 2870 ohms 2870 ohms 2870 ohms 2870 ohms 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details