Yageo USA RES 2.37K OHM 1/8W .1% SMD 0805 RT0805BRD072K37L

Description
RES 2.37Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 2.37Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/8W .1% SMD 0805 - RT0805BRD072K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W .1% SMD 0805
RT0805BRD072K37L
RES 2.37K OHM 1/8W .1% SMD 0805 RT0805BRD072K37L
RES 2.37Kohm 1/8W .1% SMD 0805

RES 2.37Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4875TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4875TR-ND
Chip Resistor - Surface Mount YAG4875TR-ND
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4875DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4875DKR-ND
Chip Resistor - Surface Mount YAG4875DKR-ND
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4875CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4875CT-ND
Chip Resistor - Surface Mount YAG4875CT-ND
2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 2.37K OHM 0.1% 1/8W 0805 - 898-RT0805BRD072K37L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.37K OHM 0.1% 1/8W 0805
898-RT0805BRD072K37L
RES SMD 2.37K OHM 0.1% 1/8W 0805 898-RT0805BRD072K37L
RES SMD 2.37K OHM 0.1% 1/8W 0805

RES SMD 2.37K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD072K37L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072K37L
Chip Resistor - Surface Mount RT0805BRD072K37L
RES SMD 2.37K OHM 0.1% 1/8W 0805

RES SMD 2.37K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD072K37L YAG4875TR-ND 898-RT0805BRD072K37L RT0805BRD072K37L
Product Name RES 2.37K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 2.37K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2370 ohms 2370 ohms 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details