Yageo USA Chip Resistor - Surface Mount RT0805BRD072K05L

Description
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4872TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4872TR-ND
Chip Resistor - Surface Mount YAG4872TR-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4872CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4872CT-ND
Chip Resistor - Surface Mount YAG4872CT-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4872DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4872DKR-ND
Chip Resistor - Surface Mount YAG4872DKR-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 2.05K ohm .1% 25ppm - RT0805BRD072K05L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 2.05K ohm .1% 25ppm
RT0805BRD072K05L
Thin Film Resistors - SMD 1/8W 2.05K ohm .1% 25ppm RT0805BRD072K05L
Thin Film Resistors - SMD 1/8W 2.05Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 2.05Kohm .1% 25ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0805BRD072K05L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD072K05L
Resistors - Chip Resistor - Surface Mount RT0805BRD072K05L
RES SMD 2.05K OHM 0.1% 1/8W 0805

RES SMD 2.05K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 2K05, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4640
Res, 2K05, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4640
RES, 2K05, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.125W, THIN FILM, 0805; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2.05K OHM 0.1% 1/8W 0805 - 898-RT0805BRD072K05L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.05K OHM 0.1% 1/8W 0805
898-RT0805BRD072K05L
RES SMD 2.05K OHM 0.1% 1/8W 0805 898-RT0805BRD072K05L
RES SMD 2.05K OHM 0.1% 1/8W 0805

RES SMD 2.05K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD072K05L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD072K05L
Chip Resistor - Surface Mount RT0805BRD072K05L
RES SMD 2.05K OHM 0.1% 1/8W 0805

RES SMD 2.05K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4872TR-ND RT0805BRD072K05L RT0805BRD072K05L 59AK4640 898-RT0805BRD072K05L RT0805BRD072K05L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 2.05K ohm .1% 25ppm Resistors - Chip Resistor - Surface Mount Res, 2K05, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 2.05K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details