Yageo USA Thin Film Resistors - SMD 1/8W 28 ohm .1% 25ppm RT0805BRD0728RL

Description
Thin Film Resistors - SMD 1/8W 28ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 28ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 28 ohm .1% 25ppm - RT0805BRD0728RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 28 ohm .1% 25ppm
RT0805BRD0728RL
Thin Film Resistors - SMD 1/8W 28 ohm .1% 25ppm RT0805BRD0728RL
Thin Film Resistors - SMD 1/8W 28ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 28ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0728RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD0728RL-ND
Chip Resistor - Surface Mount RT0805BRD0728RL-ND
28 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

28 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD0728RL RT0805BRD0728RL-ND
Product Name Thin Film Resistors - SMD 1/8W 28 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details