Yageo USA RES 28.7K OHM 1/8W .1% SMD 0805 RT0805BRD0728K7L

Description
RES 28.7Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W .1% SMD 0805 - RT0805BRD0728K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W .1% SMD 0805
RT0805BRD0728K7L
RES 28.7K OHM 1/8W .1% SMD 0805 RT0805BRD0728K7L
RES 28.7Kohm 1/8W .1% SMD 0805

RES 28.7Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0728K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD0728K7L-ND
Chip Resistor - Surface Mount RT0805BRD0728K7L-ND
28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

28.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES SMD 28.7K OHM 0.1% 1/8W 0805 - 898-RT0805BRD0728K7L - Utmel Electronic Limited
Hong Kong, China
RES SMD 28.7K OHM 0.1% 1/8W 0805
898-RT0805BRD0728K7L
RES SMD 28.7K OHM 0.1% 1/8W 0805 898-RT0805BRD0728K7L
RES SMD 28.7K OHM 0.1% 1/8W 0805

RES SMD 28.7K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0728K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0728K7L
Chip Resistor - Surface Mount RT0805BRD0728K7L
RES SMD 28.7K OHM 0.1% 1/8W 0805

RES SMD 28.7K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0728K7L RT0805BRD0728K7L-ND 898-RT0805BRD0728K7L RT0805BRD0728K7L
Product Name RES 28.7K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount RES SMD 28.7K OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 28700 ohms 28700 ohms 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details