Yageo USA Thin Film Resistors - SMD 1/8W 274K ohm .1% 25ppm RT0805BRD07274KL

Description
Thin Film Resistors - SMD 1/8W 274Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 274Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 274K ohm .1% 25ppm - RT0805BRD07274KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 274K ohm .1% 25ppm
RT0805BRD07274KL
Thin Film Resistors - SMD 1/8W 274K ohm .1% 25ppm RT0805BRD07274KL
Thin Film Resistors - SMD 1/8W 274Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 274Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4867TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4867TR-ND
Chip Resistor - Surface Mount YAG4867TR-ND
274 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4867DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4867DKR-ND
Chip Resistor - Surface Mount YAG4867DKR-ND
274 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4867CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4867CT-ND
Chip Resistor - Surface Mount YAG4867CT-ND
274 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

274 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 274K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6405
Res, 274K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6405
RES, 274K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 274K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07274KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07274KL
Chip Resistor - Surface Mount RT0805BRD07274KL
RES SMD 274K OHM 0.1% 1/8W 0805

RES SMD 274K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07274KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07274KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07274KL
RES SMD 274K OHM 0.1% 1/8W 0805

RES SMD 274K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07274KL YAG4867TR-ND 58AK6405 RT0805BRD07274KL RT0805BRD07274KL
Product Name Thin Film Resistors - SMD 1/8W 274K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 274K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 274000 ohms 274000 ohms 274000 ohms 274000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details