Yageo USA RES 267 OHM 1/8W .1% SMD 0805 RT0805BRD07267RL

Description
RES 267ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 267ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W .1% SMD 0805 - RT0805BRD07267RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W .1% SMD 0805
RT0805BRD07267RL
RES 267 OHM 1/8W .1% SMD 0805 RT0805BRD07267RL
RES 267ohm 1/8W .1% SMD 0805

RES 267ohm 1/8W .1% SMD 0805

Supplier's Site
SMD 267 OHM 8W Resistor - 52-RT0805BRD07267RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 267 OHM 8W Resistor
52-RT0805BRD07267RL
SMD 267 OHM 8W Resistor 52-RT0805BRD07267RL
RES SMD 267 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07267RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07267RL can be used for catalog matching and distributor lookup.

RES SMD 267 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07267RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 267 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 267 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07267RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1844TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1844TR-ND
Chip Resistor - Surface Mount YAG1844TR-ND
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1844DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1844DKR-ND
Chip Resistor - Surface Mount YAG1844DKR-ND
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1844CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1844CT-ND
Chip Resistor - Surface Mount YAG1844CT-ND
267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

267 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07267RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07267RL
Resistors - Chip Resistor - Surface Mount RT0805BRD07267RL
RES SMD 267 OHM 0.1% 1/8W 0805

RES SMD 267 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0805BRD07267RL 52-RT0805BRD07267RL YAG1844TR-ND RT0805BRD07267RL
Product Name RES 267 OHM 1/8W .1% SMD 0805 SMD 267 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805 (2012 Metric) 0805; 0805 0805; 0805 (2012 Metric)
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers