Yageo USA Thin Film Resistors - SMD 1/8W 25.5K ohm .1% 25ppm RT0805BRD0725K5L

Description
Thin Film Resistors - SMD 1/8W 25.5Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 25.5Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 25.5K ohm .1% 25ppm - RT0805BRD0725K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 25.5K ohm .1% 25ppm
RT0805BRD0725K5L
Thin Film Resistors - SMD 1/8W 25.5K ohm .1% 25ppm RT0805BRD0725K5L
Thin Film Resistors - SMD 1/8W 25.5Kohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 25.5Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4863TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4863TR-ND
Chip Resistor - Surface Mount YAG4863TR-ND
25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4863DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4863DKR-ND
Chip Resistor - Surface Mount YAG4863DKR-ND
25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4863CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4863CT-ND
Chip Resistor - Surface Mount YAG4863CT-ND
25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

25.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 25K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6747
Res, 25K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6747
RES, 25K5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.125W, THIN FILM, 0805; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0805BRD0725K5L YAG4863TR-ND 59AK6747
Product Name Thin Film Resistors - SMD 1/8W 25.5K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 25K5, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 25500 ohms 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details