Yageo USA YageoThin Film Resistors - SMD 1/8W 249K ohm .1% 25ppm RT0805BRD07249KL

Description
YageoThin Film Resistors - SMD 1/8W 249Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 249Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 249K ohm .1% 25ppm - RT0805BRD07249KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 249K ohm .1% 25ppm
RT0805BRD07249KL
YageoThin Film Resistors - SMD 1/8W 249K ohm .1% 25ppm RT0805BRD07249KL
YageoThin Film Resistors - SMD 1/8W 249Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 249Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1839TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1839TR-ND
Chip Resistor - Surface Mount YAG1839TR-ND
249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1839DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1839DKR-ND
Chip Resistor - Surface Mount YAG1839DKR-ND
249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1839CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1839CT-ND
Chip Resistor - Surface Mount YAG1839CT-ND
249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 249K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0493
Res, 249K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0493
RES, 249K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07249KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07249KL
Chip Resistor - Surface Mount RT0805BRD07249KL
RES SMD 249K OHM 0.1% 1/8W 0805

RES SMD 249K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD07249KL YAG1839TR-ND 59AK0493 RT0805BRD07249KL
Product Name YageoThin Film Resistors - SMD 1/8W 249K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 249K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 249000 ohms 249000 ohms 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details