Yageo USA RES 23.7 OHM 1/8W .1% SMD 0805 RT0805BRD0723R7L

Description
RES 23.7ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 23.7ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1/8W .1% SMD 0805 - RT0805BRD0723R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/8W .1% SMD 0805
RT0805BRD0723R7L
RES 23.7 OHM 1/8W .1% SMD 0805 RT0805BRD0723R7L
RES 23.7ohm 1/8W .1% SMD 0805

RES 23.7ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD0723R7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0723R7LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0723R7LTR-ND
23.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

23.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0723R7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0723R7LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0723R7LCT-ND
RES SMD 23.7 OHM 0.1% 1/8W 0805

RES SMD 23.7 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0723R7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0723R7LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0723R7LDKR-ND
RES SMD 23.7 OHM 0.1% 1/8W 0805

RES SMD 23.7 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0723R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0723R7L
Resistors - Chip Resistor - Surface Mount RT0805BRD0723R7L
RES SMD 23.7 OHM 0.1% 1/8W 0805

RES SMD 23.7 OHM 0.1% 1/8W 0805

Supplier's Site
RES SMD 23.7 OHM 0.1% 1/8W 0805 - 898-RT0805BRD0723R7L - Utmel Electronic Limited
Hong Kong, China
RES SMD 23.7 OHM 0.1% 1/8W 0805
898-RT0805BRD0723R7L
RES SMD 23.7 OHM 0.1% 1/8W 0805 898-RT0805BRD0723R7L
RES SMD 23.7 OHM 0.1% 1/8W 0805

RES SMD 23.7 OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0723R7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0723R7L
Chip Resistor - Surface Mount RT0805BRD0723R7L
RES SMD 23.7 OHM 0.1% 1/8W 0805

RES SMD 23.7 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0723R7L 13-RT0805BRD0723R7LTR-ND RT0805BRD0723R7L 898-RT0805BRD0723R7L RT0805BRD0723R7L
Product Name RES 23.7 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 23.7 OHM 0.1% 1/8W 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details