Yageo USA RES 23.2K OHM 1/8W .1% SMD 0805 RT0805BRD0723K2L

Description
RES 23.2Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 23.2Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/8W .1% SMD 0805 - RT0805BRD0723K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/8W .1% SMD 0805
RT0805BRD0723K2L
RES 23.2K OHM 1/8W .1% SMD 0805 RT0805BRD0723K2L
RES 23.2Kohm 1/8W .1% SMD 0805

RES 23.2Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4859TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4859TR-ND
Chip Resistor - Surface Mount YAG4859TR-ND
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4859DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4859DKR-ND
Chip Resistor - Surface Mount YAG4859DKR-ND
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4859CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4859CT-ND
Chip Resistor - Surface Mount YAG4859CT-ND
23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

23.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD0723K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD0723K2L
Resistors - Chip Resistor - Surface Mount RT0805BRD0723K2L
RES SMD 23.2K OHM 0.1% 1/8W 0805

RES SMD 23.2K OHM 0.1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0723K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0723K2L
Chip Resistor - Surface Mount RT0805BRD0723K2L
RES SMD 23.2K OHM 0.1% 1/8W 0805

RES SMD 23.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 23.2K OHM 0.1% 1/8W 0805 - 898-RT0805BRD0723K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 23.2K OHM 0.1% 1/8W 0805
898-RT0805BRD0723K2L
RES SMD 23.2K OHM 0.1% 1/8W 0805 898-RT0805BRD0723K2L
RES SMD 23.2K OHM 0.1% 1/8W 0805

RES SMD 23.2K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 23K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2529
Res, 23K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2529
RES, 23K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.125W, THIN FILM, 0805; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD0723K2L YAG4859TR-ND RT0805BRD0723K2L RT0805BRD0723K2L 898-RT0805BRD0723K2L 59AK2529
Product Name RES 23.2K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 23.2K OHM 0.1% 1/8W 0805 Res, 23K2, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 23200 ohms 23200 ohms 23200 ohms 23200 ohms 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3922FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details