Yageo USA YageoThin Film Resistors - SMD 1/8W 237 ohm .1% 25ppm RT0805BRD07237RL

Description
YageoThin Film Resistors - SMD 1/8W 237ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 237ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 237 ohm .1% 25ppm - RT0805BRD07237RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 237 ohm .1% 25ppm
RT0805BRD07237RL
YageoThin Film Resistors - SMD 1/8W 237 ohm .1% 25ppm RT0805BRD07237RL
YageoThin Film Resistors - SMD 1/8W 237ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 237ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD07237RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07237RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07237RLTR-ND
237 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

237 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07237RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07237RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07237RLDKR-ND
RES SMD 237 OHM 0.1% 1/8W 0805

RES SMD 237 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07237RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07237RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07237RLCT-ND
RES SMD 237 OHM 0.1% 1/8W 0805

RES SMD 237 OHM 0.1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0805BRD07237RL 13-RT0805BRD07237RLTR-ND
Product Name YageoThin Film Resistors - SMD 1/8W 237 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details