Yageo USA Chip Resistor - Surface Mount RT0805BRD0722RL

Description
22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0722RLDKR-ND
22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0722RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0722RLCT-ND
22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0722RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0722RLTR-ND
22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 22.0 OHM 1/8W .1% SMD 0805 - RT0805BRD0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/8W .1% SMD 0805
RT0805BRD0722RL
RES 22.0 OHM 1/8W .1% SMD 0805 RT0805BRD0722RL
RES 22.0ohm 1/8W .1% SMD 0805

RES 22.0ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0722RL
Chip Resistor - Surface Mount RT0805BRD0722RL
RES SMD 22 OHM 0.1% 1/8W 0805

RES SMD 22 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 22R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3972
Res, 22R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3972
RES, 22R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 22R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 46AK5982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
46AK5982
Res, 22R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 46AK5982
RES, 22R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 22R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RT0805BRD0722RLDKR-ND RT0805BRD0722RL RT0805BRD0722RL 58AK3972 46AK5982
Product Name Chip Resistor - Surface Mount RES 22.0 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 22R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Res, 22R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers