Yageo USA Thin Film Resistors - SMD 1/8W 22.6 ohm .1% 25ppm RT0805BRD0722R6L

Description
Thin Film Resistors - SMD 1/8W 22.6ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 22.6ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 22.6 ohm .1% 25ppm - RT0805BRD0722R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 22.6 ohm .1% 25ppm
RT0805BRD0722R6L
Thin Film Resistors - SMD 1/8W 22.6 ohm .1% 25ppm RT0805BRD0722R6L
Thin Film Resistors - SMD 1/8W 22.6ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 22.6ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0722R6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD0722R6L-ND
Chip Resistor - Surface Mount RT0805BRD0722R6L-ND
22.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

22.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0722R6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0722R6L
Chip Resistor - Surface Mount RT0805BRD0722R6L
RES SMD 22.6 OHM 0.1% 1/8W 0805

RES SMD 22.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRD0722R6L RT0805BRD0722R6L-ND RT0805BRD0722R6L
Product Name Thin Film Resistors - SMD 1/8W 22.6 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details