Yageo USA RES 221K OHM 1/8W .1% SMD 0805 RT0805BRD07221KL

Description
RES 221Kohm 1/8W .1% SMD 0805
Request a Quote
Description
RES 221Kohm 1/8W .1% SMD 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0805 thin film chip resistor has a resistance value of 221 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 0.125 W and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. This component is ideal for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The 0805 package size allows for efficient PCB space utilization.

Datasheet Summary
Powered by GS/AI

The Yageo RT0805 thin film chip resistor has a resistance value of 221 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 0.125 W and is designed for high precision and stability applications. The resistor is RoHS compliant and features lead-free terminations, making it suitable for environmentally conscious designs. This component is ideal for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The 0805 package size allows for efficient PCB space utilization.

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/8W .1% SMD 0805 - RT0805BRD07221KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/8W .1% SMD 0805
RT0805BRD07221KL
RES 221K OHM 1/8W .1% SMD 0805 RT0805BRD07221KL
RES 221Kohm 1/8W .1% SMD 0805

RES 221Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG4857TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4857TR-ND
Chip Resistor - Surface Mount YAG4857TR-ND
221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4857DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4857DKR-ND
Chip Resistor - Surface Mount YAG4857DKR-ND
221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4857CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4857CT-ND
Chip Resistor - Surface Mount YAG4857CT-ND
221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

221 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 221K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2528
Res, 221K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2528
RES, 221K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 221K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07221KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07221KL
Chip Resistor - Surface Mount RT0805BRD07221KL
RES SMD 221K OHM 0.1% 1/8W 0805

RES SMD 221K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD07221KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD07221KL
Resistors - Chip Resistor - Surface Mount RT0805BRD07221KL
RES SMD 221K OHM 0.1% 1/8W 0805

RES SMD 221K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD07221KL YAG4857TR-ND 59AK2528 RT0805BRD07221KL RT0805BRD07221KL
Product Name RES 221K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 221K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 221000 ohms 221000 ohms 221000 ohms 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details