Yageo USA RES 220 OHM 1/8W .1% SMD 0805 RT0805BRD07220RL

Description
RES 220ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 220ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/8W .1% SMD 0805 - RT0805BRD07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W .1% SMD 0805
RT0805BRD07220RL
RES 220 OHM 1/8W .1% SMD 0805 RT0805BRD07220RL
RES 220ohm 1/8W .1% SMD 0805

RES 220ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - YAG1830TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1830TR-ND
Chip Resistor - Surface Mount YAG1830TR-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1830DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1830DKR-ND
Chip Resistor - Surface Mount YAG1830DKR-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1830CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1830CT-ND
Chip Resistor - Surface Mount YAG1830CT-ND
220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

220 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 220 OHM 8W Resistor - 52-RT0805BRD07220RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 OHM 8W Resistor
52-RT0805BRD07220RL
SMD 220 OHM 8W Resistor 52-RT0805BRD07220RL
RES SMD 220 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07220RL can be used for catalog matching and distributor lookup.

RES SMD 220 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07220RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07220RL
Chip Resistor - Surface Mount RT0805BRD07220RL
RES SMD 220 OHM 0.1% 1/8W 0805

RES SMD 220 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3973
Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3973
RES, 220R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK6400
Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK6400
RES, 220R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 220 OHM 0.1% 1/8W 0805 - 898-RT0805BRD07220RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 220 OHM 0.1% 1/8W 0805
898-RT0805BRD07220RL
RES SMD 220 OHM 0.1% 1/8W 0805 898-RT0805BRD07220RL
RES SMD 220 OHM 0.1% 1/8W 0805

RES SMD 220 OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0805BRD07220RL YAG1830TR-ND 52-RT0805BRD07220RL RT0805BRD07220RL 58AK3973 898-RT0805BRD07220RL
Product Name RES 220 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount SMD 220 OHM 8W Resistor Chip Resistor - Surface Mount Res, 220R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo RES SMD 220 OHM 0.1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details