Yageo USA Chip Resistor - Surface Mount RT0805BRD0721R5L

Description
RES SMD 21.5 OHM 0.1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 21.5 OHM 0.1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD0721R5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0721R5LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0721R5LDKR-ND
RES SMD 21.5 OHM 0.1% 1/8W 0805

RES SMD 21.5 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0721R5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0721R5LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0721R5LCT-ND
RES SMD 21.5 OHM 0.1% 1/8W 0805

RES SMD 21.5 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0721R5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0721R5LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0721R5LTR-ND
21.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0805BRD0721R5L
1092839-RT0805BRD0721R5L
Chip Resistor - Surface Mount - RT0805BRD0721R5L 1092839-RT0805BRD0721R5L
Manufacturer: Yageo Win Source Part Number: 1092839-RT0805BRD072 1R5L Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 21.5 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092839-RT0805BRD0721R5L
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 21.5
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 21.5 OHM 8W Resistor - 52-RT0805BRD0721R5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21.5 OHM 8W Resistor
52-RT0805BRD0721R5L
SMD 21.5 OHM 8W Resistor 52-RT0805BRD0721R5L
RES SMD 21.5 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0721R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0721R5L can be used for catalog matching and distributor lookup.

RES SMD 21.5 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD0721R5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0721R5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 21.5 OHM 1/8W .1% SMD 0805 - RT0805BRD0721R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/8W .1% SMD 0805
RT0805BRD0721R5L
RES 21.5 OHM 1/8W .1% SMD 0805 RT0805BRD0721R5L
RES 21.5ohm 1/8W .1% SMD 0805

RES 21.5ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD0721R5L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0721R5L
Chip Resistor - Surface Mount RT0805BRD0721R5L
RES SMD 21.5 OHM 0.1% 1/8W 0805

RES SMD 21.5 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0805BRD0721R5LDKR-ND 1092839-RT0805BRD0721R5L 52-RT0805BRD0721R5L RT0805BRD0721R5L RT0805BRD0721R5L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RT0805BRD0721R5L SMD 21.5 OHM 8W Resistor RES 21.5 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details