Yageo USA Chip Resistor - Surface Mount RT0805BRD0721KL

Description
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1828TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1828TR-ND
Chip Resistor - Surface Mount YAG1828TR-ND
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1828CT-ND
Chip Resistor - Surface Mount YAG1828CT-ND
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1828DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1828DKR-ND
Chip Resistor - Surface Mount YAG1828DKR-ND
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 21K ohm .1% 25ppm - RT0805BRD0721KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 21K ohm .1% 25ppm
RT0805BRD0721KL
YageoThin Film Resistors - SMD 1/8W 21K ohm .1% 25ppm RT0805BRD0721KL
YageoThin Film Resistors - SMD 1/8W 21Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 21Kohm .1% 25ppm

Supplier's Site
SMD 0.125W 21000ohm 150V Resistor - 52-RT0805BRD0721KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 21000ohm 150V Resistor
52-RT0805BRD0721KL
SMD 0.125W 21000ohm 150V Resistor 52-RT0805BRD0721KL
Fixed Resistor, Thin Film, 0.125W, 21000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD0721KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 21000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 21000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0721KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 21000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: RT0805BRD0721KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 21000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 21000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD0721KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0805BRD0721KL
1092838-RT0805BRD0721KL
Chip Resistor - Surface Mount - RT0805BRD0721KL 1092838-RT0805BRD0721KL
Manufacturer: Yageo Win Source Part Number: 1092838-RT0805BRD072 1KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 21k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Yageo
Win Source Part Number: 1092838-RT0805BRD0721KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 21k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4645
Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4645
RES, 21K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3970
Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3970
RES, 21K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0721KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0721KL
Chip Resistor - Surface Mount RT0805BRD0721KL
RES SMD 21K OHM 0.1% 1/8W 0805

RES SMD 21K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1828TR-ND RT0805BRD0721KL 52-RT0805BRD0721KL 1092838-RT0805BRD0721KL 59AK4645 RT0805BRD0721KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 21K ohm .1% 25ppm SMD 0.125W 21000ohm 150V Resistor Chip Resistor - Surface Mount - RT0805BRD0721KL Res, 21K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details