Yageo USA YageoThin Film Resistors - SMD 1/8W 20 ohm .1% 25ppm RT0805BRD0720RL

Description
YageoThin Film Resistors - SMD 1/8W 20ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 20ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 20 ohm .1% 25ppm - RT0805BRD0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 20 ohm .1% 25ppm
RT0805BRD0720RL
YageoThin Film Resistors - SMD 1/8W 20 ohm .1% 25ppm RT0805BRD0720RL
YageoThin Film Resistors - SMD 1/8W 20ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 20ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4856TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4856TR-ND
Chip Resistor - Surface Mount YAG4856TR-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4856CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4856CT-ND
Chip Resistor - Surface Mount YAG4856CT-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4856DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4856DKR-ND
Chip Resistor - Surface Mount YAG4856DKR-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0720RL
Chip Resistor - Surface Mount RT0805BRD0720RL
RES SMD 20 OHM 0.1% 1/8W 0805

RES SMD 20 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 30AK7392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
30AK7392
Res, 20R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 30AK7392
RES, 20R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 20R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD0720RL YAG4856TR-ND RT0805BRD0720RL 30AK7392
Product Name YageoThin Film Resistors - SMD 1/8W 20 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details