Yageo USA SMD 1 OHM 8W Resistor RT0805BRD071RL

Description
RES SMD 1 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD071RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD071RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD071RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD071RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 OHM 8W Resistor - 52-RT0805BRD071RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 8W Resistor
52-RT0805BRD071RL
SMD 1 OHM 8W Resistor 52-RT0805BRD071RL
RES SMD 1 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD071RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD071RL can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 0.1% 1/8W 0805 Product overview: RT0805BRD071RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD071RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1178357-RT0805BRD071RL
Resistors - Chip Resistor - Surface Mount 1178357-RT0805BRD071RL
Win Source Part Number: 1178357-RT0805BRD071 RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RT0805BRD071RLDKR ,RT0805BRD071RL-ND,1 3-RT0805BRD071RLTR,1 3-RT0805BRD071RLCT

Win Source Part Number: 1178357-RT0805BRD071RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RT0805BRD071RLDKR,RT0805BRD071RL-ND,13-RT0805BRD071RLTR,13-RT0805BRD071RLCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD071RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD071RLTR-ND
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD071RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD071RLDKR-ND
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD071RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD071RLCT-ND
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 1R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo - 30AK7390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo
30AK7390
Res, 1R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo 30AK7390
RES, 1R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

RES, 1R, 0.1%, 0.125W, THIN FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4505
Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4505
RES, 1R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 49AK4506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
49AK4506
Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 49AK4506
RES, 1R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RT0805BRD071RL 1178357-RT0805BRD071RL 13-RT0805BRD071RLTR-ND 30AK7390 49AK4505
Product Name SMD 1 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1R, 0.1%, 0.125W, Thin Film, 0805 Rohs Compliant Yageo Res, 1R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers