Yageo USA Thin Film Resistors - SMD 1/8W 1.3M ohm .1% 25ppm RT0805BRD071M3L

Description
Thin Film Resistors - SMD 1/8W 1.3Mohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 1.3Mohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 1.3M ohm .1% 25ppm - RT0805BRD071M3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 1.3M ohm .1% 25ppm
RT0805BRD071M3L
Thin Film Resistors - SMD 1/8W 1.3M ohm .1% 25ppm RT0805BRD071M3L
Thin Film Resistors - SMD 1/8W 1.3Mohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 1.3Mohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD071M3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD071M3LTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD071M3LTR-ND
1.3 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.3 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD071M3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD071M3LDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD071M3LDKR-ND
RES SMD 1.3M OHM 0.1% 1/8W 0805

RES SMD 1.3M OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD071M3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD071M3LCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD071M3LCT-ND
RES SMD 1.3M OHM 0.1% 1/8W 0805

RES SMD 1.3M OHM 0.1% 1/8W 0805

Buy Now Datasheet
Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 58AK3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
58AK3964
Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 58AK3964
RES, 1M3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.3Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.3Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0480
Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0480
RES, 1M3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.3Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M3, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.3Mohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD071M3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD071M3L
Chip Resistor - Surface Mount RT0805BRD071M3L
RES SMD 1.3M OHM 0.1% 1/8W 0805

RES SMD 1.3M OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0805BRD071M3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0805BRD071M3L
Resistors - Chip Resistor - Surface Mount RT0805BRD071M3L
RES SMD 1.3M OHM 0.1% 1/8W 0805

RES SMD 1.3M OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0805BRD071M3L 13-RT0805BRD071M3LTR-ND 58AK3964 RT0805BRD071M3L RT0805BRD071M3L
Product Name Thin Film Resistors - SMD 1/8W 1.3M ohm .1% 25ppm Chip Resistor - Surface Mount Res, 1M3, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1.30E6 ohms 1.30E6 ohms 0.0013 ohms 1.30E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers