Yageo USA Chip Resistor - Surface Mount RT0805BRD071K37L

Description
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4846TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4846TR-ND
Chip Resistor - Surface Mount YAG4846TR-ND
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4846DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4846DKR-ND
Chip Resistor - Surface Mount YAG4846DKR-ND
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4846CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4846CT-ND
Chip Resistor - Surface Mount YAG4846CT-ND
1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.37 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 1.37K OHM 1/8W .1% SMD 0805 - RT0805BRD071K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/8W .1% SMD 0805
RT0805BRD071K37L
RES 1.37K OHM 1/8W .1% SMD 0805 RT0805BRD071K37L
RES 1.37Kohm 1/8W .1% SMD 0805

RES 1.37Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD071K37L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD071K37L
Chip Resistor - Surface Mount RT0805BRD071K37L
RES SMD 1.37K OHM 0.1% 1/8W 0805

RES SMD 1.37K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 1K37, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK6735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK6735
Res, 1K37, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK6735
RES, 1K37, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K37, 0.1%, 0.125W, THIN FILM, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG4846TR-ND RT0805BRD071K37L RT0805BRD071K37L 59AK6735
Product Name Chip Resistor - Surface Mount RES 1.37K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 1K37, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details