Yageo USA YageoThin Film Resistors - SMD 1/8W 196K ohm .1% 25ppm RT0805BRD07196KL

Description
YageoThin Film Resistors - SMD 1/8W 196Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/8W 196Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/8W 196K ohm .1% 25ppm - RT0805BRD07196KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 196K ohm .1% 25ppm
RT0805BRD07196KL
YageoThin Film Resistors - SMD 1/8W 196K ohm .1% 25ppm RT0805BRD07196KL
YageoThin Film Resistors - SMD 1/8W 196Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 196Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0805BRD07196KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0805BRD07196KL-ND
Chip Resistor - Surface Mount RT0805BRD07196KL-ND
196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0805BRD07196KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07196KL
Chip Resistor - Surface Mount RT0805BRD07196KL
RES SMD 196K OHM 0.1% 1/8W 0805

RES SMD 196K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0805BRD07196KL RT0805BRD07196KL-ND RT0805BRD07196KL
Product Name YageoThin Film Resistors - SMD 1/8W 196K ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 196000 ohms 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details