Yageo USA Chip Resistor - Surface Mount RT0805BRD07191RL

Description
191 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
191 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0805BRD07191RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07191RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07191RLTR-ND
191 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

191 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07191RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07191RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD07191RLDKR-ND
RES SMD 191 OHM 0.1% 1/8W 0805

RES SMD 191 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD07191RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD07191RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD07191RLCT-ND
RES SMD 191 OHM 0.1% 1/8W 0805

RES SMD 191 OHM 0.1% 1/8W 0805

Buy Now Datasheet
RES 191 OHM 1/8W .1% SMD 0805 - RT0805BRD07191RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/8W .1% SMD 0805
RT0805BRD07191RL
RES 191 OHM 1/8W .1% SMD 0805 RT0805BRD07191RL
RES 191ohm 1/8W .1% SMD 0805

RES 191ohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0805BRD07191RLTR-ND RT0805BRD07191RL
Product Name Chip Resistor - Surface Mount RES 191 OHM 1/8W .1% SMD 0805
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details