191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 191Kohm 1/8W .1% SMD 0805
RES SMD 191K OHM 0.1% 1/8W 0805
RES, 191K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:191kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 191K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:191kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG1802TR-ND | RT0805BRD07191KL | RT0805BRD07191KL | 58AK3968 |
| Product Name | Chip Resistor - Surface Mount | RES 191K OHM 1/8W .1% SMD 0805 | Chip Resistor - Surface Mount | Res, 191K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |