Yageo USA RES 18.0 OHM 1/8W .1% SMD 0805 RT0805BRD0718RL

Description
RES 18.0ohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 18.0ohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0 OHM 1/8W .1% SMD 0805 - RT0805BRD0718RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0 OHM 1/8W .1% SMD 0805
RT0805BRD0718RL
RES 18.0 OHM 1/8W .1% SMD 0805 RT0805BRD0718RL
RES 18.0ohm 1/8W .1% SMD 0805

RES 18.0ohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0805BRD0718RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0718RLDKR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0718RLDKR-ND
RES SMD 18 OHM 0.1% 1/8W 0805

RES SMD 18 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0718RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0718RLCT-ND
Chip Resistor - Surface Mount 13-RT0805BRD0718RLCT-ND
RES SMD 18 OHM 0.1% 1/8W 0805

RES SMD 18 OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0805BRD0718RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0805BRD0718RLTR-ND
Chip Resistor - Surface Mount 13-RT0805BRD0718RLTR-ND
18 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK0487 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK0487
Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK0487
RES, 18R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2521
Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2521
RES, 18R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18R, 0.1%, 0.125W, THIN FILM, 0805; Resistance:18ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0718RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0718RL
Chip Resistor - Surface Mount RT0805BRD0718RL
RES SMD 18 OHM 0.1% 1/8W 0805

RES SMD 18 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0805BRD0718RL 13-RT0805BRD0718RLDKR-ND 59AK0487 RT0805BRD0718RL
Product Name RES 18.0 OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount Res, 18R, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers