Yageo USA Chip Resistor - Surface Mount RT0805BRD0718KL

Description
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1801TR-ND
Chip Resistor - Surface Mount YAG1801TR-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1801CT-ND
Chip Resistor - Surface Mount YAG1801CT-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1801DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1801DKR-ND
Chip Resistor - Surface Mount YAG1801DKR-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RES 18.0K OHM 1/8W .1% SMD 0805 - RT0805BRD0718KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/8W .1% SMD 0805
RT0805BRD0718KL
RES 18.0K OHM 1/8W .1% SMD 0805 RT0805BRD0718KL
RES 18.0Kohm 1/8W .1% SMD 0805

RES 18.0Kohm 1/8W .1% SMD 0805

Supplier's Site
RES SMD 18K OHM 0.1% 1/8W 0805 - 898-RT0805BRD0718KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 18K OHM 0.1% 1/8W 0805
898-RT0805BRD0718KL
RES SMD 18K OHM 0.1% 1/8W 0805 898-RT0805BRD0718KL
RES SMD 18K OHM 0.1% 1/8W 0805

RES SMD 18K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 18K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK4639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK4639
Res, 18K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK4639
RES, 18K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD0718KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD0718KL
Chip Resistor - Surface Mount RT0805BRD0718KL
RES SMD 18K OHM 0.1% 1/8W 0805

RES SMD 18K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1801TR-ND RT0805BRD0718KL 898-RT0805BRD0718KL 59AK4639 RT0805BRD0718KL
Product Name Chip Resistor - Surface Mount RES 18.0K OHM 1/8W .1% SMD 0805 RES SMD 18K OHM 0.1% 1/8W 0805 Res, 18K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details