Yageo USA Chip Resistor - Surface Mount - RT0805BRD07180KL RT0805BRD07180KL

Description
Manufacturer: Yageo Win Source Part Number: 892459-RT0805BRD0718 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4839CT, RT0805BRD07180KL-ND, YAG4839DKR, YAG4839TR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 892459-RT0805BRD0718 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4839CT, RT0805BRD07180KL-ND, YAG4839DKR, YAG4839TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0805BRD07180KL
892459-RT0805BRD07180KL
Chip Resistor - Surface Mount - RT0805BRD07180KL 892459-RT0805BRD07180KL
Manufacturer: Yageo Win Source Part Number: 892459-RT0805BRD0718 0KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4839CT, RT0805BRD07180KL-ND, YAG4839DKR, YAG4839TR

Manufacturer: Yageo
Win Source Part Number: 892459-RT0805BRD07180KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG4839CT, RT0805BRD07180KL-ND, YAG4839DKR, YAG4839TR

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4839TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4839TR-ND
Chip Resistor - Surface Mount YAG4839TR-ND
180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4839CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4839CT-ND
Chip Resistor - Surface Mount YAG4839CT-ND
180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4839DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4839DKR-ND
Chip Resistor - Surface Mount YAG4839DKR-ND
180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/8W 180K ohm .1% 25ppm - RT0805BRD07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/8W 180K ohm .1% 25ppm
RT0805BRD07180KL
YageoThin Film Resistors - SMD 1/8W 180K ohm .1% 25ppm RT0805BRD07180KL
YageoThin Film Resistors - SMD 1/8W 180Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/8W 180Kohm .1% 25ppm

Supplier's Site
SMD 8W Resistor - 52-RT0805BRD07180KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-RT0805BRD07180KL
SMD 8W Resistor 52-RT0805BRD07180KL
RES SMD 180K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07180KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07180KL can be used for catalog matching and distributor lookup.

RES SMD 180K OHM 0.1% 1/8W 0805 Product overview: RT0805BRD07180KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0805BRD07180KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0805BRD07180KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0805BRD07180KL
Chip Resistor - Surface Mount RT0805BRD07180KL
RES SMD 180K OHM 0.1% 1/8W 0805

RES SMD 180K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, 180K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo - 59AK2522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
59AK2522
Res, 180K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo 59AK2522
RES, 180K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 180K, 0.1%, 0.125W, THIN FILM, 0805; Resistance:180kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 892459-RT0805BRD07180KL YAG4839TR-ND RT0805BRD07180KL 52-RT0805BRD07180KL RT0805BRD07180KL 59AK2522
Product Name Chip Resistor - Surface Mount - RT0805BRD07180KL Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/8W 180K ohm .1% 25ppm SMD 8W Resistor Chip Resistor - Surface Mount Res, 180K, 0.1%, 0.125W, Thin Film, 0805; Resistance Yageo
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details