Yageo USA Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm RT0805BRD07174RL

Description
Thin Film Resistors - SMD 1/8W 174ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/8W 174ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm - RT0805BRD07174RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm
RT0805BRD07174RL
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm RT0805BRD07174RL
Thin Film Resistors - SMD 1/8W 174ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 174ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1793TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1793TR-ND
Chip Resistor - Surface Mount YAG1793TR-ND
174 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

174 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1793DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1793DKR-ND
Chip Resistor - Surface Mount YAG1793DKR-ND
174 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

174 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1793CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1793CT-ND
Chip Resistor - Surface Mount YAG1793CT-ND
174 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

174 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm - 898-RT0805BRD07174RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm
898-RT0805BRD07174RL
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm 898-RT0805BRD07174RL
Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm

Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RT0805BRD07174RL YAG1793TR-ND 898-RT0805BRD07174RL
Product Name Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/8W 174 ohm .1% 25ppm
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details